Molex Connectors 39-29-9086

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 39-29-9086 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-29-9086
Connectors 39-29-9086
8POS .165 TIN ST V-0 HDR

8POS .165 TIN ST V-0 HDR

Buy Now
A-5566-08B2-21 Rohs Compliant Molex - 26AC7270 - Newark, An Avnet Company
Chicago, IL, United States
A-5566-08B2-21 Rohs Compliant Molex
26AC7270
A-5566-08B2-21 Rohs Compliant Molex 26AC7270
A-5566-08B2-21 ROHS COMPLIANT: YES

A-5566-08B2-21 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex - 01AH8330 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex
01AH8330
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex 01AH8330
CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-9086 39-29-9086 26AC7270 01AH8330
Product Name Connectors A-5566-08B2-21 Rohs Compliant Molex Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 77 Degrees
Termination Crimp
View Details