Molex PCB Headers 39-29-9082

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 6705603 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705603
PCB Headers 6705603
Molex 39-29-9082 PCB Header

Molex 39-29-9082 PCB Header

Supplier's Site
PCB Headers - 6705603P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705603P
PCB Headers 6705603P
Molex 39-29-9082 PCB Header

Molex 39-29-9082 PCB Header

Supplier's Site
A-5566-08B2 Rohs Compliant Molex - 26AC7267 - Newark, An Avnet Company
Chicago, IL, United States
A-5566-08B2 Rohs Compliant Molex
26AC7267
A-5566-08B2 Rohs Compliant Molex 26AC7267
A-5566-08B2 ROHS COMPLIANT: YES

A-5566-08B2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex - 85C3079 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex
85C3079
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex 85C3079
CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-9082 6705603 6705603P 26AC7267 85C3079
Product Name PCB Headers PCB Headers A-5566-08B2 Rohs Compliant Molex Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-573-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details