Molex Circular Connectors - Circular Connectors - Housings - 39-29-9069 39-29-9069

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 39-29-9069 - 1038360-39-29-9069 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 39-29-9069
1038360-39-29-9069
Circular Connectors - Circular Connectors - Housings - 39-29-9069 1038360-39-29-9069
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038360-39-29-9069 Number of Positions: 6 Pitch: 4.2 mm Color: White Number of Rows: 2 Row Spacing: 4.2 mm Termination: Solder Contact Material: Brass Voltage Rating: 600 V Current Rating: 8 A Number of Contacts: 6 Gender: Male Housing Material: Nylon Number of Circuits: 6 Orientation: Vertical Contact Plating: Gold Housing Color: Natural Number of Ports: 1 Number of Terminals: 6 Contact Resistance: 10 mΩ Contact Gender: Male Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 39-28-1063; 39-29-0063; 39-28-9068; 1586585-6; 350425-1-39299069; 0039299069; 039299069; 39299069; 5566-06A2GS-210; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 600 V Max Voltage Rating (DC): 600.6 kV Voltage Rating (DC): 600 V Lead Pitch: 4.2 mm Lead Length: 3.5 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038360-39-29-9069
Number of Positions: 6
Pitch: 4.2 mm
Color: White
Number of Rows: 2
Row Spacing: 4.2 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 8 A
Number of Contacts: 6
Gender: Male
Housing Material: Nylon
Number of Circuits: 6
Orientation: Vertical
Contact Plating: Gold
Housing Color: Natural
Number of Ports: 1
Number of Terminals: 6
Contact Resistance: 10 mΩ
Contact Gender: Male
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 39-28-1063; 39-29-0063; 39-28-9068; 1586585-6; 350425-1-39299069; 0039299069; 039299069; 39299069; 5566-06A2GS-210;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 600 V
Max Voltage Rating (DC): 600.6 kV
Voltage Rating (DC): 600 V
Lead Pitch: 4.2 mm
Lead Length: 3.5 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Plug And Socket Connector; Series Molex - 40C0077 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector; Series Molex
40C0077
Plug And Socket Connector; Series Molex 40C0077
Plug and Socket Connector; Series:Mini-Fit Jr. 5566; Pitch Spacing:0.165"; No. of Contacts:6; No. of Rows:2; Body Material:Nylon 6/6; Connector Type:Plug & Socket

Plug and Socket Connector; Series:Mini-Fit Jr. 5566; Pitch Spacing:0.165"; No. of Contacts:6; No. of Rows:2; Body Material:Nylon 6/6; Connector Type:Plug & Socket

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-9069 1038360-39-29-9069 40C0077
Product Name Circular Connectors - Circular Connectors - Housings - 39-29-9069 Plug And Socket Connector; Series Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products