Molex Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex 39-29-9069

Description
CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 5566 Series; Gender:Header RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 5566 Series; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex - 56H8274 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex
56H8274
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex 56H8274
CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 5566 Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 5566 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56H8274
Product Name Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Discrete Sockets - 9094344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
678 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 30 milliohms
View Details