Molex Connectors 39-29-9066

Description
MINI-FIT HDR ASSY 6CKT
Request a Quote Datasheet
Description
MINI-FIT HDR ASSY 6CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 39-29-9066 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-29-9066
Connectors 39-29-9066
MINI-FIT HDR ASSY 6CKT

MINI-FIT HDR ASSY 6CKT

Buy Now
Rectangular Connectors - 39-29-9066 - 1005271-39-29-9066 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 39-29-9066
1005271-39-29-9066
Rectangular Connectors - 39-29-9066 1005271-39-29-9066
Manufacturer: Molex Connector Corporation Win Source Part Number: 1005271-39-29-9066 Packaging: Tray Number of Positions: 6 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Telecommunications Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 4.20mm Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 35μin (0.90μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 35μin (0.90μm) Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.504" (12.80mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Molex Connector Corporation
Win Source Part Number: 1005271-39-29-9066
Packaging: Tray
Number of Positions: 6
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Telecommunications
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 4.20mm
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 35μin (0.90μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 35μin (0.90μm)
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.504" (12.80mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Through-Hole 8A 600V Electronic Connector
316-39-29-9066
Through-Hole 8A 600V Electronic Connector 316-39-29-9066
6 Pos Male Power Connector, 8A, 600V, Straight, Solder, Through Hole Product overview: 39-29-9066 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 8A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-29-9066 can be used for catalog matching and distributor lookup.

6 Pos Male Power Connector, 8A, 600V, Straight, Solder, Through Hole Product overview: 39-29-9066 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 8A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-29-9066 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex - 85C1174 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex
85C1174
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex 85C1174
CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Fit Hdr Assy 6Ckt Rohs Compliant Molex - 26AC7266 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Fit Hdr Assy 6Ckt Rohs Compliant Molex
26AC7266
Mini-Fit Hdr Assy 6Ckt Rohs Compliant Molex 26AC7266
MINI-FIT HDR ASSY 6CKT ROHS COMPLIANT: YES

MINI-FIT HDR ASSY 6CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Header, 6 Position, 4.2Mm; Product Range Molex - 29X2004 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6 Position, 4.2Mm; Product Range Molex
29X2004
Connector, Header, 6 Position, 4.2Mm; Product Range Molex 29X2004
CONNECTOR, HEADER, 6 POSITION, 4.2MM; Product Range:Mini-Fit Jr. 5566 Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

CONNECTOR, HEADER, 6 POSITION, 4.2MM; Product Range:Mini-Fit Jr. 5566 Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site
CONN HEADER 6POS 4.2MM VERT TIN - 514-39-29-9066 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 6POS 4.2MM VERT TIN
514-39-29-9066
CONN HEADER 6POS 4.2MM VERT TIN 514-39-29-9066
CONN HEADER 6POS 4.2MM VERT TIN

CONN HEADER 6POS 4.2MM VERT TIN

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-9066 1005271-39-29-9066 316-39-29-9066 39-29-9066 85C1174 26AC7266 29X2004 514-39-29-9066
Product Name Connectors Rectangular Connectors - 39-29-9066 Through-Hole 8A 600V Electronic Connector Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex Mini-Fit Hdr Assy 6Ckt Rohs Compliant Molex Connector, Header, 6 Position, 4.2Mm; Product Range Molex CONN HEADER 6POS 4.2MM VERT TIN
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector
Termination Solder Solder Through Hole Straight Through Hole Solder
Mounting Through Hole PCB Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1947-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1428-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details