Molex Connectors 39-29-9064

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 39-29-9064 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-29-9064
Connectors 39-29-9064
A-5566-06B2GS

A-5566-06B2GS

Buy Now
.165 pitch minifit junior header, dual row w/pcb lock with drain holes - 70090654 - Allied Electronics, Inc.
Fort Worth, TX, USA
.165 pitch minifit junior header, dual row w/pcb lock with drain holes
70090654
.165 pitch minifit junior header, dual row w/pcb lock with drain holes 70090654
.165 pitch minifit junior header, dual row w/pcb lock with drain holes

.165 pitch minifit junior header, dual row w/pcb lock with drain holes

Supplier's Site
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex - 01AH8328 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex
01AH8328
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex 01AH8328
CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site
Header Connector,pcb Mount,plug,6 Contacts,skt,0.165 Pitch,pc Tail Terminal,polarized Lck Rohs Compliant Molex - 92M0136 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,6 Contacts,skt,0.165 Pitch,pc Tail Terminal,polarized Lck Rohs Compliant Molex
92M0136
Header Connector,pcb Mount,plug,6 Contacts,skt,0.165 Pitch,pc Tail Terminal,polarized Lck Rohs Compliant Molex 92M0136
Header Connector,PCB Mount,PLUG,6 Contacts,SKT,0.165 Pitch,PC TAIL Terminal,POLARIZED LCK RoHS Compliant: Yes

Header Connector,PCB Mount,PLUG,6 Contacts,SKT,0.165 Pitch,PC TAIL Terminal,POLARIZED LCK RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-9064 39-29-9064 70090654 01AH8328 92M0136
Product Name Connectors .165 pitch minifit junior header, dual row w/pcb lock with drain holes Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex Header Connector,pcb Mount,plug,6 Contacts,skt,0.165 Pitch,pc Tail Terminal,polarized Lck Rohs Compliant Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
IEC Connectors - 8662637 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Mounting Cable mount
View Details
2 suppliers
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details