Molex Connectors 39-29-9046

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 39-29-9046 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-29-9046
Connectors 39-29-9046
A-5566-04B2-21

A-5566-04B2-21

Buy Now
Rectangular Connectors - 39-29-9046 - 855853-39-29-9046 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 39-29-9046
855853-39-29-9046
Rectangular Connectors - 39-29-9046 855853-39-29-9046
Manufacturer: Molex, LLC Win Source Part Number: 855853-39-29-9046 Series: * Package: Tray Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 855853-39-29-9046
Series: *
Package: Tray
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
8A 600V Electronic Connector
2027-39-29-9046
8A 600V Electronic Connector 2027-39-29-9046
4 Pos 4.2mm Rectangular Header, Male Pin, 8A, 600V Product overview: 39-29-9046 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-29-9046 can be used for catalog matching and distributor lookup.

4 Pos 4.2mm Rectangular Header, Male Pin, 8A, 600V Product overview: 39-29-9046 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-29-9046 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
A-5566-04B2-21 Rohs Compliant Molex - 26AC7262 - Newark, An Avnet Company
Chicago, IL, United States
A-5566-04B2-21 Rohs Compliant Molex
26AC7262
A-5566-04B2-21 Rohs Compliant Molex 26AC7262
A-5566-04B2-21 ROHS COMPLIANT: YES

A-5566-04B2-21 ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex - 29X2002 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex
29X2002
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex 29X2002
CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-9046 39-29-9046 855853-39-29-9046 2027-39-29-9046 26AC7262 29X2002
Product Name Connectors Rectangular Connectors - 39-29-9046 8A 600V Electronic Connector A-5566-04B2-21 Rohs Compliant Molex Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BergStik ® - 10082201-803-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers