Molex Connectors 39-29-9044

Description
A-5566-04B2GS
Request a Quote Datasheet
Description
A-5566-04B2GS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 39-29-9044 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-29-9044
Connectors 39-29-9044
A-5566-04B2GS

A-5566-04B2GS

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex - 56H8265 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex
56H8265
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex 56H8265
CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet
A-5566-04B2Gs Rohs Compliant Molex - 26AC7261 - Newark, An Avnet Company
Chicago, IL, United States
A-5566-04B2Gs Rohs Compliant Molex
26AC7261
A-5566-04B2Gs Rohs Compliant Molex 26AC7261
A-5566-04B2GS ROHS COMPLIANT: YES

A-5566-04B2GS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-9044 39-29-9044 56H8265 26AC7261
Product Name Connectors Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex A-5566-04B2Gs Rohs Compliant Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
Power Entry Modules (PEM) - 486-3-108-465-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details