Molex Connectors 39-29-9042

Description
4.20MM PITCH MINI FIT
Request a Quote Datasheet
Description
4.20MM PITCH MINI FIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 39-29-9042 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-29-9042
Connectors 39-29-9042
4.20MM PITCH MINI FIT

4.20MM PITCH MINI FIT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
4.20Mm Pitch Mini Fit Rohs Compliant Molex - 26AC7259 - Newark, An Avnet Company
Chicago, IL, United States
4.20Mm Pitch Mini Fit Rohs Compliant Molex
26AC7259
4.20Mm Pitch Mini Fit Rohs Compliant Molex 26AC7259
4.20MM PITCH MINI FIT ROHS COMPLIANT: YES

4.20MM PITCH MINI FIT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex - 85C3074 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex
85C3074
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex 85C3074
CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-9042 39-29-9042 26AC7259 85C3074
Product Name Connectors 4.20Mm Pitch Mini Fit Rohs Compliant Molex Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products