Molex Connectors I/O - Unreviewed 39-29-9027

Description
A-5566-02A2-21
Request a Quote Datasheet
Description
A-5566-02A2-21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Unreviewed - 39-29-9027 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Unreviewed
39-29-9027
Connectors I/O - Unreviewed 39-29-9027
A-5566-02A2-21

A-5566-02A2-21

Buy Now
Singapore, Singapore
Through-Hole 600V 9A Electronic Connector
2027-39-29-9027
Through-Hole 600V 9A Electronic Connector 2027-39-29-9027
2 Pos Rectangular Power Connector, 600V, 9A, Solder, Through Hole Product overview: 39-29-9027 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 9A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-29-9027 can be used for catalog matching and distributor lookup.

2 Pos Rectangular Power Connector, 600V, 9A, Solder, Through Hole Product overview: 39-29-9027 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 9A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-29-9027 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 39-29-9027 - 052749-39-29-9027 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 39-29-9027
052749-39-29-9027
Rectangular Connectors - 39-29-9027 052749-39-29-9027
Manufacturer: Molex, LLC Win Source Part Number: 052749-39-29-9027 Packaging: Tray Number of Positions: 2 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Telecommunications Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 35μin (0.90μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 35μin (0.90μm) Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.504" (12.80mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052749-39-29-9027
Packaging: Tray
Number of Positions: 2
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Telecommunications
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 35μin (0.90μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 35μin (0.90μm)
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.504" (12.80mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PCB Headers - 6705571P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705571P
PCB Headers 6705571P
Molex 39-29-9027 PCB Header

Molex 39-29-9027 PCB Header

Supplier's Site
PCB Headers - 6705571 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705571
PCB Headers 6705571
Molex 39-29-9027 PCB Header

Molex 39-29-9027 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 2Pos, 2Row; Connector Systems Molex - 56H8263 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2Row; Connector Systems Molex
56H8263
Connector, Header, 2Pos, 2Row; Connector Systems Molex 56H8263
CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power, Wire-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power, Wire-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet
A-5566-02A2-21 Rohs Compliant Molex - 26AC7258 - Newark, An Avnet Company
Chicago, IL, United States
A-5566-02A2-21 Rohs Compliant Molex
26AC7258
A-5566-02A2-21 Rohs Compliant Molex 26AC7258
A-5566-02A2-21 ROHS COMPLIANT: YES

A-5566-02A2-21 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-9027 2027-39-29-9027 052749-39-29-9027 6705571P 6705571 39-29-9027 56H8263 26AC7258
Product Name Connectors I/O - Unreviewed Through-Hole 600V 9A Electronic Connector Rectangular Connectors - 39-29-9027 PCB Headers PCB Headers Connector, Header, 2Pos, 2Row; Connector Systems Molex A-5566-02A2-21 Rohs Compliant Molex
Gender Female / Jack
Termination Solder Solder Solder Through Hole Straight
Voltage Rating 600 volts
Current Rating 9.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details