Molex Plug & Socket Connector, Header, 2 Position, 4.2Mm; Product Range Molex 39-29-9025

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Plug & Socket Connector, Header, 2 Position, 4.2Mm; Product Range Molex - 03H3559 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 2 Position, 4.2Mm; Product Range Molex
03H3559
Plug & Socket Connector, Header, 2 Position, 4.2Mm; Product Range Molex 03H3559
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 4.2MM; Product Range:-; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount

PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 4.2MM; Product Range:-; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount

Supplier's Site
Connector, Header, 2Pos, 2Row; Connector Systems Molex - 56H8261 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2Row; Connector Systems Molex
56H8261
Connector, Header, 2Pos, 2Row; Connector Systems Molex 56H8261
CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power, Wire-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power, Wire-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet
A-5566-02A2Gs Rohs Compliant Molex - 79AH9854 - Newark, An Avnet Company
Chicago, IL, United States
A-5566-02A2Gs Rohs Compliant Molex
79AH9854
A-5566-02A2Gs Rohs Compliant Molex 79AH9854
A-5566-02A2GS ROHS COMPLIANT: YES

A-5566-02A2GS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-9025 03H3559 56H8261 79AH9854
Product Name Plug & Socket Connector, Header, 2 Position, 4.2Mm; Product Range Molex Connector, Header, 2Pos, 2Row; Connector Systems Molex A-5566-02A2Gs Rohs Compliant Molex
Termination Through Hole Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products