Molex Connector, Header, 24Pos, 2Row, 4.2Mm; Connector Systems Molex 39-29-6248

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 24Pos, 2Row, 4.2Mm; Connector Systems Molex - 01AH1123 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 24Pos, 2Row, 4.2Mm; Connector Systems Molex
01AH1123
Connector, Header, 24Pos, 2Row, 4.2Mm; Connector Systems Molex 01AH1123
CONNECTOR, HEADER, 24POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

CONNECTOR, HEADER, 24POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
A-5566-24Ags-2 Rohs Compliant Molex - 79AH9853 - Newark, An Avnet Company
Chicago, IL, United States
A-5566-24Ags-2 Rohs Compliant Molex
79AH9853
A-5566-24Ags-2 Rohs Compliant Molex 79AH9853
A-5566-24AGS-2 ROHS COMPLIANT: YES

A-5566-24AGS-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-6248 01AH1123 79AH9853
Product Name Connector, Header, 24Pos, 2Row, 4.2Mm; Connector Systems Molex A-5566-24Ags-2 Rohs Compliant Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-589-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details