Molex Connector, Header, 22Pos, 2Row, 4.2Mm; Connector Systems Molex 39-29-6228

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 22Pos, 2Row, 4.2Mm; Connector Systems Molex - 01AH1122 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 22Pos, 2Row, 4.2Mm; Connector Systems Molex
01AH1122
Connector, Header, 22Pos, 2Row, 4.2Mm; Connector Systems Molex 01AH1122
CONNECTOR, HEADER, 22POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

CONNECTOR, HEADER, 22POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

Supplier's Site
A-5566-22Ags-2 Rohs Compliant Molex - 26AC7256 - Newark, An Avnet Company
Chicago, IL, United States
A-5566-22Ags-2 Rohs Compliant Molex
26AC7256
A-5566-22Ags-2 Rohs Compliant Molex 26AC7256
A-5566-22AGS-2 ROHS COMPLIANT: YES

A-5566-22AGS-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-6228 01AH1122 26AC7256
Product Name Connector, Header, 22Pos, 2Row, 4.2Mm; Connector Systems Molex A-5566-22Ags-2 Rohs Compliant Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers