Molex Plug & Socket Conn, Header, 12Pos, 4.2Mm; Series Molex 39-29-6128

Description
PLUG & SOCKET CONN, HEADER, 12POS, 4.2MM; Series:Mini-Fit Jr; Pitch Spacing:4.2mm; Contact Termination:Through Hole Vertical; No. of Contacts:12; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes
Description
PLUG & SOCKET CONN, HEADER, 12POS, 4.2MM; Series:Mini-Fit Jr; Pitch Spacing:4.2mm; Contact Termination:Through Hole Vertical; No. of Contacts:12; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Conn, Header, 12Pos, 4.2Mm; Series Molex - 28M9389 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 12Pos, 4.2Mm; Series Molex
28M9389
Plug & Socket Conn, Header, 12Pos, 4.2Mm; Series Molex 28M9389
PLUG & SOCKET CONN, HEADER, 12POS, 4.2MM; Series:Mini-Fit Jr; Pitch Spacing:4.2mm; Contact Termination:Through Hole Vertical; No. of Contacts:12; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes

PLUG & SOCKET CONN, HEADER, 12POS, 4.2MM; Series:Mini-Fit Jr; Pitch Spacing:4.2mm; Contact Termination:Through Hole Vertical; No. of Contacts:12; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Conn, Header, 12Pos, 2Row, 4.2Mm Rohs Compliant Molex - 90AJ7782 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 12Pos, 2Row, 4.2Mm Rohs Compliant Molex
90AJ7782
Conn, Header, 12Pos, 2Row, 4.2Mm Rohs Compliant Molex 90AJ7782
CONN, HEADER, 12POS, 2ROW, 4.2MM ROHS COMPLIANT: YES

CONN, HEADER, 12POS, 2ROW, 4.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 28M9389 90AJ7782
Product Name Plug & Socket Conn, Header, 12Pos, 4.2Mm; Series Molex Conn, Header, 12Pos, 2Row, 4.2Mm Rohs Compliant Molex
Product Type IC Socket; IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Female Contact with 28 AWG wire, 150mm, double-end - G125-FW20150AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
DDR3 - 10078239-11104LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details
3 Tabs Quick Fit Header - 7823 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details