Molex Electronic Connector 39-29-6108

Description
Conn Wire to Board HDR 10Power POS 4.2mm Solder ST Top Entry Thru-Hole Mini-Fit Jr™ Bag Product overview: 39-29-6108 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-29-6108 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Wire to Board HDR 10Power POS 4.2mm Solder ST Top Entry Thru-Hole Mini-Fit Jr™ Bag Product overview: 39-29-6108 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-29-6108 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-39-29-6108
Electronic Connector 2027-39-29-6108
Conn Wire to Board HDR 10Power POS 4.2mm Solder ST Top Entry Thru-Hole Mini-Fit Jr™ Bag Product overview: 39-29-6108 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-29-6108 can be used for catalog matching and distributor lookup.

Conn Wire to Board HDR 10Power POS 4.2mm Solder ST Top Entry Thru-Hole Mini-Fit Jr™ Bag Product overview: 39-29-6108 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-29-6108 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 39-29-6108 - 986611-39-29-6108 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 39-29-6108
986611-39-29-6108
Circular Connectors - Circular Connectors - Housings - 39-29-6108 986611-39-29-6108
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986611-39-29-6108 Number of Positions: 10 Pitch: 4.2 mm Color: Natural Connector Type: Male Pin Number of Rows: 2 Row Spacing: 4.191 mm Termination: Solder Fastening Type: Ramp Contact Material: Brass Current Rating: 7 A Number of Contacts: 10 Gender: Male Length: 22.6 mm Housing Material: Nylon Number of Circuits: 8 Orientation: Vertical Contact Plating: Gold Number of Ports: 1 Number of Terminals: 10 Categories: Circular Connectors - Housings Country of Origin: US Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 11 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 600 V

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986611-39-29-6108
Number of Positions: 10
Pitch: 4.2 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 4.191 mm
Termination: Solder
Fastening Type: Ramp
Contact Material: Brass
Current Rating: 7 A
Number of Contacts: 10
Gender: Male
Length: 22.6 mm
Housing Material: Nylon
Number of Circuits: 8
Orientation: Vertical
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 10
Categories: Circular Connectors - Housings
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 11 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 600 V

Buy Now
Connectors - 39-29-6108 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-29-6108
Connectors 39-29-6108
A-5566-10AGS-2

A-5566-10AGS-2

Buy Now
Connector, Header, 10Pos, 2Row, 4.2Mm; Connector Systems Molex - 07H6587 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 4.2Mm; Connector Systems Molex
07H6587
Connector, Header, 10Pos, 2Row, 4.2Mm; Connector Systems Molex 07H6587
CONNECTOR, HEADER, 10POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
A-5566-10Ags-2 Rohs Compliant Molex - 28AC9171 - Newark, An Avnet Company
Chicago, IL, United States
A-5566-10Ags-2 Rohs Compliant Molex
28AC9171
A-5566-10Ags-2 Rohs Compliant Molex 28AC9171
A-5566-10AGS-2 ROHS COMPLIANT: YES

A-5566-10AGS-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-39-29-6108 986611-39-29-6108 39-29-6108 07H6587 28AC9171
Product Name Electronic Connector Circular Connectors - Circular Connectors - Housings - 39-29-6108 Connectors Connector, Header, 10Pos, 2Row, 4.2Mm; Connector Systems Molex A-5566-10Ags-2 Rohs Compliant Molex
Termination Through Hole Solder Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details