Molex Connectors 39-29-6088

Description
8POS .165 30AU ST V-0 HDR 8POS .165 30AU ST V-0 HDR
Request a Quote
Description
8POS .165 30AU ST V-0 HDR 8POS .165 30AU ST V-0 HDR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors - 39-29-6088 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-29-6088
Connectors 39-29-6088
8POS .165 30AU ST V-0 HDR 8POS .165 30AU ST V-0 HDR

8POS .165 30AU ST V-0 HDR 8POS .165 30AU ST V-0 HDR

Buy Now
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex - 56H8240 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex
56H8240
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex 56H8240
CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 39-29-6088 56H8240
Product Name Connectors Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products