Molex Connectors 39-29-5103

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 39-29-5103 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-29-5103
Connectors 39-29-5103
MINI FIT CONN HSG ASSY

MINI FIT CONN HSG ASSY

Buy Now
Connector, Header, 10Pos, 2Row, 4.2Mm; Product Range Molex - 56H8229 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 4.2Mm; Product Range Molex
56H8229
Connector, Header, 10Pos, 2Row, 4.2Mm; Product Range Molex 56H8229
CONNECTOR, HEADER, 10POS, 2ROW, 4.2MM; Product Range:Mini-Fit Jr. 5569 Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 4.2MM; Product Range:Mini-Fit Jr. 5569 Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-5103 39-29-5103 56H8229
Product Name Connectors Connector, Header, 10Pos, 2Row, 4.2Mm; Product Range Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NAMVK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details