Molex Plug & Socket Conn, Header, 8Pos, 4.2Mm; Series Molex 39-29-5083

Description
PLUG & SOCKET CONN, HEADER, 8POS, 4.2MM; Series:Mini-Fit Jr; Pitch Spacing:4.2mm; Contact Termination:Through Hole Right Angle; No. of Contacts:8; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes
Description
PLUG & SOCKET CONN, HEADER, 8POS, 4.2MM; Series:Mini-Fit Jr; Pitch Spacing:4.2mm; Contact Termination:Through Hole Right Angle; No. of Contacts:8; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Conn, Header, 8Pos, 4.2Mm; Series Molex - 18M8078 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 8Pos, 4.2Mm; Series Molex
18M8078
Plug & Socket Conn, Header, 8Pos, 4.2Mm; Series Molex 18M8078
PLUG & SOCKET CONN, HEADER, 8POS, 4.2MM; Series:Mini-Fit Jr; Pitch Spacing:4.2mm; Contact Termination:Through Hole Right Angle; No. of Contacts:8; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes

PLUG & SOCKET CONN, HEADER, 8POS, 4.2MM; Series:Mini-Fit Jr; Pitch Spacing:4.2mm; Contact Termination:Through Hole Right Angle; No. of Contacts:8; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 18M8078
Product Name Plug & Socket Conn, Header, 8Pos, 4.2Mm; Series Molex
Product Type IC Socket; IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
IC Sockets - 2272210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - B5743-103-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details