Molex Connectors Power 39-29-5063

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Power - 39-29-5063 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
39-29-5063
Connectors Power 39-29-5063
MINI FIT CONN HSG ASSY

MINI FIT CONN HSG ASSY

Buy Now
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex - 49H7717 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex
49H7717
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex 49H7717
CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-5063 39-29-5063 49H7717
Product Name Connectors Power Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products