Connector
4 Pos Male RA Power Connector, 13A, 600V, Solder, Gold Product overview: 39-29-5043 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-29-5043 can be used for catalog matching and distributor lookup.
PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:-; No. of Rows:-; No. of Contacts:4Contacts; Contact Termination Type:-; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes
MINI FIT JNR HDR 556904AG1 ROHS COMPLIANT: YES
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 39-29-5043 | 316-39-29-5043 | 56H8226 | 26AC7253 |
| Product Name | 13A 600V Electronic Connector | Plug & Socket Connector, Header, 4 Position, 4.2Mm; Connector Systems Molex | Mini Fit Jnr Hdr 556904Ag1 Rohs Compliant Molex | |
| Gender | Male / Plug |