Molex Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex 39-29-4049

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex - 01AH1118 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex
01AH1118
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex 01AH1118
CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
4Ckt Minifit Assembly A556904Ag1210 Rohs Compliant Molex - 79AH9850 - Newark, An Avnet Company
Chicago, IL, United States
4Ckt Minifit Assembly A556904Ag1210 Rohs Compliant Molex
79AH9850
4Ckt Minifit Assembly A556904Ag1210 Rohs Compliant Molex 79AH9850
4CKT MINIFIT ASSEMBLY A556904AG1210 ROHS COMPLIANT: YES

4CKT MINIFIT ASSEMBLY A556904AG1210 ROHS COMPLIANT: YES

Supplier's Site
Header Connector,pcb Mount,recept,4 Contacts,pin,0.165 Pitch,r Angle Pc Tail Terminal,polarized Lck Molex - 09C9700 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,4 Contacts,pin,0.165 Pitch,r Angle Pc Tail Terminal,polarized Lck Molex
09C9700
Header Connector,pcb Mount,recept,4 Contacts,pin,0.165 Pitch,r Angle Pc Tail Terminal,polarized Lck Molex 09C9700
Header Connector,PCB Mount,RECEPT,4 Contacts,PIN,0.165 Pitch,R ANGLE PC TAIL Terminal,POLARIZED LCK

Header Connector,PCB Mount,RECEPT,4 Contacts,PIN,0.165 Pitch,R ANGLE PC TAIL Terminal,POLARIZED LCK

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-4049 01AH1118 79AH9850
Product Name Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex 4Ckt Minifit Assembly A556904Ag1210 Rohs Compliant Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S34M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 7923D - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details