Molex PCB Headers 39-29-3086

Description
Molex 39-29-3086 PCB Header
Request a Quote Datasheet
Description
Molex 39-29-3086 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7978751 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7978751
PCB Headers 7978751
Molex 39-29-3086 PCB Header

Molex 39-29-3086 PCB Header

Supplier's Site
PCB Headers - 7978751P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7978751P
PCB Headers 7978751P
Molex 39-29-3086 PCB Header

Molex 39-29-3086 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex - 56H8203 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex
56H8203
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex 56H8203
CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet
A-5566-08B 8Ckt Rohs Compliant Molex - 28AC9161 - Newark, An Avnet Company
Chicago, IL, United States
A-5566-08B 8Ckt Rohs Compliant Molex
28AC9161
A-5566-08B 8Ckt Rohs Compliant Molex 28AC9161
A-5566-08B 8CKT ROHS COMPLIANT: YES

A-5566-08B 8CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7978751 7978751P 39-29-3086 56H8203 28AC9161
Product Name PCB Headers PCB Headers Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex A-5566-08B 8Ckt Rohs Compliant Molex
Connector Type Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Female 24-28 AWG+20 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F1-04-329-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Barrier Blocks - 1920-1884-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 40.0 amps
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details