Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041593-39-29-1167
Packaging: Bulk
Number of Positions: 16
Pitch: 4.2 mm
Number of Rows: 2
Row Spacing: 5.5 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 6 A
Number of Contacts: 16
Gender: Receptacle
Housing Material: Nylon
Number of Circuits: 16
Orientation: Right Angle
Contact Plating: Tin
Contact Resistance: 10 mΩ
Material: Brass
Contact Gender: Male
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 39-30-0160; 39-30-1160; 1-1586041-6; 15-24-9164; 1-1586041-8; 1-1586041-4003929116
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 600 V
REACH SVHC: No SVHC
Lead Pitch: 4.2 mm
ELV: Compliant
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Connector
PLUG & SOCKET CONN, HEADER, 16POS, 4.2MM; Product Range:Mini-Fit Jr Series; No. of Contacts:16Contacts;
Header; Connector Type:Plug & Socket; No. of Contacts:16; Series:Mini-Fit Jr.; Body Material:Nylon 6/6; No. of Rows:2; Pitch Spacing:0.165" RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6705524P | 6705524 | 1041593-39-29-1167 | 39-29-1167 | 56H8188 | 25M3226 |
| Product Name | PCB Headers | PCB Headers | Circular Connectors - Circular Connectors - Housings - 39-29-1167 | Plug & Socket Conn, Header, 16Pos, 4.2Mm; Product Range Molex | Header; Connector Type Molex | |
| Geometry | Right Angle | Right Angle; Right angle | ||||
| Connector Type | Wire to Board Connector | Circular / Cylindrical Connectors | ||||
| Termination | Solder | Solder | Through Hole |