Molex Circular Connectors - Circular Connectors - Housings - 39-29-1108 39-29-1108

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 39-29-1108 - 1038357-39-29-1108 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 39-29-1108
1038357-39-29-1108
Circular Connectors - Circular Connectors - Housings - 39-29-1108 1038357-39-29-1108
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038357-39-29-1108 Packaging: Bulk Number of Positions: 10 Pitch: 4.2 mm Color: Natural Connector Type: Power, Rectangular Number of Rows: 2 Row Spacing: 5.5 mm Termination: Solder Contact Material: Brass Voltage Rating: 600 V Current Rating: 7 A Number of Contacts: 10 Gender: Male Housing Material: Nylon Approvals: CSA, TUV, UL Number of Circuits: 10 Voltage: 600 V Orientation: Right Angle Contact Plating: Tin Housing Color: Natural Material: Brass Number of Poles: 10 Current: 10 A Number of Pins: 10 Contact Gender: Male Working Voltage: 250 V Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 828801-4; 1-1586041-0; 15-24-6100; 15-24-9104; 87427-1002; 1586041-8; 1-1586493-0003929110 8; 039291108; 39-291108; 3929-1108; 39291108; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: No SVHC Lead Pitch: 4.2 mm ELV: Compliant Flammability Rating: UL94 V-2 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038357-39-29-1108
Packaging: Bulk
Number of Positions: 10
Pitch: 4.2 mm
Color: Natural
Connector Type: Power, Rectangular
Number of Rows: 2
Row Spacing: 5.5 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 7 A
Number of Contacts: 10
Gender: Male
Housing Material: Nylon
Approvals: CSA, TUV, UL
Number of Circuits: 10
Voltage: 600 V
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Natural
Material: Brass
Number of Poles: 10
Current: 10 A
Number of Pins: 10
Contact Gender: Male
Working Voltage: 250 V
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 828801-4; 1-1586041-0; 15-24-6100; 15-24-9104; 87427-1002; 1586041-8; 1-1586493-00039291108; 039291108; 39-291108; 3929-1108; 39291108;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 600 V
Voltage Rating (DC): 600 V
REACH SVHC: No SVHC
Lead Pitch: 4.2 mm
ELV: Compliant
Flammability Rating: UL94 V-2
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
10A 600V Electronic Connector
316-39-29-1108
10A 600V Electronic Connector 316-39-29-1108
10 Way Male Header, Right Angle, 4.2mm Pitch, 10A, 600V Product overview: 39-29-1108 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-29-1108 can be used for catalog matching and distributor lookup.

10 Way Male Header, Right Angle, 4.2mm Pitch, 10A, 600V Product overview: 39-29-1108 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-29-1108 can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Headers - 2155865P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2155865P
PCB Headers 2155865P
Molex 39-29-1108 PCB Header

Molex 39-29-1108 PCB Header

Supplier's Site
Connector Systems Molex - 98K8968 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
98K8968
Connector Systems Molex 98K8968
Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr. 5569 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr. 5569 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Nylon Header; 600 V; 10; 2; 0.165 in.; 1500 VAC; 7 A; 10 milliohms (Min.) - 70191046 - Allied Electronics, Inc.
Fort Worth, TX, USA
Nylon Header; 600 V; 10; 2; 0.165 in.; 1500 VAC; 7 A; 10 milliohms (Min.)
70191046
Nylon Header; 600 V; 10; 2; 0.165 in.; 1500 VAC; 7 A; 10 milliohms (Min.) 70191046
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-1108 1038357-39-29-1108 316-39-29-1108 2155865P 98K8968 70191046
Product Name Circular Connectors - Circular Connectors - Housings - 39-29-1108 10A 600V Electronic Connector PCB Headers Connector Systems Molex Nylon Header; 600 V; 10; 2; 0.165 in.; 1500 VAC; 7 A; 10 milliohms (Min.)
Connector Type Circular / Cylindrical Connectors Board to Board Connector; Wire to Board Connector Wire to Board Connector
Termination Solder Solder Through Hole Right Angle Thru-Hole
Mounting Through Hole
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Circular Connector Assemblies - EEG.0B.305.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.5 amps
View Details
2 suppliers