Connector
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.
| RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2155859P | 2155859 | 39-29-1088 | 39-29-1088 | 70190732 |
| Product Name | PCB Headers | PCB Headers | Connectors | RT ANGLE HEADER TIN PLATE W/PCB MNT FLANGE;94V-2;8 CIRCUT | |
| Geometry | Right Angle | Right Angle; Right angle | Right Angle | ||
| Connector Type | Wire to Board Connector | Wire to Board Connector | |||
| Termination | Solder | Thru-Hole |