Molex Through-Hole 13A 600V Electronic Connector 39-29-1068

Description
6 Pos Rectangular Power Connector, 13A, 600V, Right Angle, Through Hole Product overview: 39-29-1068 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 13A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-29-1068 can be used for catalog matching and distributor lookup.
Request a Quote
Description
6 Pos Rectangular Power Connector, 13A, 600V, Right Angle, Through Hole Product overview: 39-29-1068 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 13A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-29-1068 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 13A 600V Electronic Connector
316-39-29-1068
Through-Hole 13A 600V Electronic Connector 316-39-29-1068
6 Pos Rectangular Power Connector, 13A, 600V, Right Angle, Through Hole Product overview: 39-29-1068 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 13A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-29-1068 can be used for catalog matching and distributor lookup.

6 Pos Rectangular Power Connector, 13A, 600V, Right Angle, Through Hole Product overview: 39-29-1068 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 13A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-29-1068 can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Headers - 2155843 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2155843
PCB Headers 2155843
Molex 39-29-1068 PCB Header

Molex 39-29-1068 PCB Header

Supplier's Site
PCB Headers - 2155843P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2155843P
PCB Headers 2155843P
Molex 39-29-1068 PCB Header

Molex 39-29-1068 PCB Header

Supplier's Site
PCB Headers - 1891390 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1891390
PCB Headers 1891390
Molex 39-29-1068 PCB Header

Molex 39-29-1068 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex - 56H8179 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex
56H8179
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex 56H8179
CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
RT ANGLE HEADER TIN PLATE W/PCB MNT FLANGE;94V-2;6 CIRCUT - 70190635 - Allied Electronics, Inc.
Fort Worth, TX, USA
RT ANGLE HEADER TIN PLATE W/PCB MNT FLANGE;94V-2;6 CIRCUT
70190635
RT ANGLE HEADER TIN PLATE W/PCB MNT FLANGE;94V-2;6 CIRCUT 70190635
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-39-29-1068 2155843 2155843P 39-29-1068 56H8179 70190635
Product Name Through-Hole 13A 600V Electronic Connector PCB Headers PCB Headers Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex RT ANGLE HEADER TIN PLATE W/PCB MNT FLANGE;94V-2;6 CIRCUT
Gender Male / Plug
Termination Solder Solder Through Hole Right Angle Thru-Hole
Voltage Rating 600 volts 600 volts
Current Rating 13.0 amps 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Nano SIM Card Connector 6 Pin Push-Pull Type Metal Body JER - ET-NO6PPTPL-MBJR - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
4+4 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, Guide Pin Panel Mount, Gold - M80-4C10805F3 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
XC4 DIN Medium/High-Current Connectors - XC4B-4813 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details