Molex PCB Headers 39-29-1048

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 2155821 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2155821
PCB Headers 2155821
Molex 39-29-1048 PCB Header

Molex 39-29-1048 PCB Header

Supplier's Site
PCB Headers - 2155821P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2155821P
PCB Headers 2155821P
Molex 39-29-1048 PCB Header

Molex 39-29-1048 PCB Header

Supplier's Site
PCB Headers - 1891350 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1891350
PCB Headers 1891350
Molex 39-29-1048 PCB Header

Molex 39-29-1048 PCB Header

Supplier's Site
Connectors - 39-29-1048 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-29-1048
Connectors 39-29-1048
NEW MINI FIT RA HDR HSG ASSY 4

NEW MINI FIT RA HDR HSG ASSY 4

Buy Now
RT ANGLE HEADER TIN PLATE W/PCB MNT FLANGE;94V-2;4 CIRCUT - 70190731 - Allied Electronics, Inc.
Fort Worth, TX, USA
RT ANGLE HEADER TIN PLATE W/PCB MNT FLANGE;94V-2;4 CIRCUT
70190731
RT ANGLE HEADER TIN PLATE W/PCB MNT FLANGE;94V-2;4 CIRCUT 70190731
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex - 56H8176 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex
56H8176
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex 56H8176
CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-1048 2155821 2155821P 39-29-1048 70190731 56H8176
Product Name PCB Headers PCB Headers Connectors RT ANGLE HEADER TIN PLATE W/PCB MNT FLANGE;94V-2;4 CIRCUT Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Wire to Board Connector Wire to Board Connector Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle Right Angle Right Angle
Termination Solder Thru-Hole Through Hole Right Angle
Unlock Full Specs
to access all available technical data

Similar Products