Molex Circular Connectors - Circular Connectors - Housings - 39-29-1047 39-29-1047

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013622-39-29-1047 Packaging: Bulk Number of Positions: 4 Pitch: 4.2 mm Number of Rows: 2 Row Spacing: 4.2 mm Termination: Through Hole Contact Material: Brass Voltage Rating: 600 V Current Rating: 9 A Number of Contacts: 4 Gender: Receptacle Length: 19.6 mm Housing Material: Nylon Number of Circuits: 4 Orientation: Right Angle Contact Plating: Tin Height: 10 mm Material: Brass Number of Poles: 4 Number of Pins: 4 Contact Gender: Male Width: 12.8 mm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 39-29-9049; 39-30-1049; 87427-0442; 1-2106751-4; 1-2106489-4; 2106489-4; 39-00-0041; 39-00-0039; 39-28-1043; 172330-1; 1586315-1; 1586000-20039291047; 039291047; 39-29-1047.; 39291047; 5569-04A1-210; 5569-04A1-210.; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: No SVHC Lead Pitch: 4.2 mm ELV: Compliant Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013622-39-29-1047 Packaging: Bulk Number of Positions: 4 Pitch: 4.2 mm Number of Rows: 2 Row Spacing: 4.2 mm Termination: Through Hole Contact Material: Brass Voltage Rating: 600 V Current Rating: 9 A Number of Contacts: 4 Gender: Receptacle Length: 19.6 mm Housing Material: Nylon Number of Circuits: 4 Orientation: Right Angle Contact Plating: Tin Height: 10 mm Material: Brass Number of Poles: 4 Number of Pins: 4 Contact Gender: Male Width: 12.8 mm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 39-29-9049; 39-30-1049; 87427-0442; 1-2106751-4; 1-2106489-4; 2106489-4; 39-00-0041; 39-00-0039; 39-28-1043; 172330-1; 1586315-1; 1586000-20039291047; 039291047; 39-29-1047.; 39291047; 5569-04A1-210; 5569-04A1-210.; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: No SVHC Lead Pitch: 4.2 mm ELV: Compliant Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 39-29-1047 - 1013622-39-29-1047 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 39-29-1047
1013622-39-29-1047
Circular Connectors - Circular Connectors - Housings - 39-29-1047 1013622-39-29-1047
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013622-39-29-1047 Packaging: Bulk Number of Positions: 4 Pitch: 4.2 mm Number of Rows: 2 Row Spacing: 4.2 mm Termination: Through Hole Contact Material: Brass Voltage Rating: 600 V Current Rating: 9 A Number of Contacts: 4 Gender: Receptacle Length: 19.6 mm Housing Material: Nylon Number of Circuits: 4 Orientation: Right Angle Contact Plating: Tin Height: 10 mm Material: Brass Number of Poles: 4 Number of Pins: 4 Contact Gender: Male Width: 12.8 mm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 39-29-9049; 39-30-1049; 87427-0442; 1-2106751-4; 1-2106489-4; 2106489-4; 39-00-0041; 39-00-0039; 39-28-1043; 172330-1; 1586315-1; 1586000-20039291047; 039291047; 39-29-1047.; 39291047; 5569-04A1-210; 5569-04A1-210.; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: No SVHC Lead Pitch: 4.2 mm ELV: Compliant Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013622-39-29-1047
Packaging: Bulk
Number of Positions: 4
Pitch: 4.2 mm
Number of Rows: 2
Row Spacing: 4.2 mm
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 9 A
Number of Contacts: 4
Gender: Receptacle
Length: 19.6 mm
Housing Material: Nylon
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Tin
Height: 10 mm
Material: Brass
Number of Poles: 4
Number of Pins: 4
Contact Gender: Male
Width: 12.8 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 39-29-9049; 39-30-1049; 87427-0442; 1-2106751-4; 1-2106489-4; 2106489-4; 39-00-0041; 39-00-0039; 39-28-1043; 172330-1; 1586315-1; 1586000-20039291047; 039291047; 39-29-1047.; 39291047; 5569-04A1-210; 5569-04A1-210.;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 600 V
Voltage Rating (DC): 600 V
REACH SVHC: No SVHC
Lead Pitch: 4.2 mm
ELV: Compliant
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
13A 600V Electronic Connector
316-39-29-1047
13A 600V Electronic Connector 316-39-29-1047
4 Pos Rectangular Power Connector, 13A, 600V, Male, Solder, RA Product overview: 39-29-1047 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-29-1047 can be used for catalog matching and distributor lookup.

4 Pos Rectangular Power Connector, 13A, 600V, Male, Solder, RA Product overview: 39-29-1047 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-29-1047 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 6705502P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705502P
PCB Headers 6705502P
Molex 39-29-1047 PCB Header

Molex 39-29-1047 PCB Header

Supplier's Site
PCB Headers - 6705502 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705502
PCB Headers 6705502
Molex 39-29-1047 PCB Header

Molex 39-29-1047 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex - 56H8175 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex
56H8175
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex 56H8175
CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
4Ckt R/a Mini Fit Header 556904A1210 Rohs Compliant Molex - 28AC9157 - Newark, An Avnet Company
Chicago, IL, United States
4Ckt R/a Mini Fit Header 556904A1210 Rohs Compliant Molex
28AC9157
4Ckt R/a Mini Fit Header 556904A1210 Rohs Compliant Molex 28AC9157
4CKT R/A MINI FIT HEADER 556904A1210 ROHS COMPLIANT: YES

4CKT R/A MINI FIT HEADER 556904A1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1013622-39-29-1047 316-39-29-1047 6705502P 6705502 39-29-1047 56H8175 28AC9157
Product Name Circular Connectors - Circular Connectors - Housings - 39-29-1047 13A 600V Electronic Connector PCB Headers PCB Headers Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex 4Ckt R/a Mini Fit Header 556904A1210 Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors Wire to Board Connector Board to Board Connector; Wire to Board Connector
Termination Through Hole Solder Solder Through Hole Right Angle
Mounting Through Hole Through hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - PS1T24-11X - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Headers, Receptacles, Female Sockets - EGG.1R.365.GLN-ND - DigiKey
Specs
Mounting Screw Mount
View Details
3 suppliers
XC7 DIN Sequence Connectors - XC7A-9042-N001 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details