2 Pos Rectangular Power Connector, 13A, 600V, Male, Solder, RA Product overview: 39-29-1028 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-29-1028 can be used for catalog matching and distributor lookup.
Connector
CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power, Wire-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr. 5569 Series RoHS Compliant: Yes
2CKT R/A MINI FIT HEADER ROHS COMPLIANT: YES
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.
| Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 39-29-1028 | 1891384 | 2155815P | 316-39-29-1028 | 39-29-1028 | 98K8964 | 79AH9848 | 70190884 |
| Product Name | Connectors Power | PCB Headers | PCB Headers | 13A 600V Electronic Connector | Connector, Header, 2Pos, 2Row; Connector Systems Molex | 2Ckt R/a Mini Fit Header Rohs Compliant Molex | RT ANGLE HEADER TIN PLATE W/PCB MNT FLANGE;94V-2;2 CIRCT | |
| Connector Type | Wire to Board Connector | Board to Board Connector; Wire to Board Connector | Wire to Board Connector | |||||
| Geometry | Right Angle; Right angle | Right Angle | Right Angle | |||||
| Termination | Solder | Solder | Through Hole Right Angle | Thru-Hole | ||||
| Mounting | Through hole |