Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039290-39-29-1027
Number of Positions: 2
Pitch: 4.2 mm
Color: Beige
Number of Rows: 2
Row Spacing: 5.5 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 6 A
Number of Contacts: 2
Gender: Female
Length: 15.4 mm
Housing Material: Nylon
Number of Circuits: 2
Orientation: Right Angle, Vertical
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 10 mΩ
Material: Brass
Contact Gender: Male
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 39-29-9027; 44472-0254; 39-29-9029; 640426-2; 3-640602-2; 2106212-10039291027;
Country of Origin: PR
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 19.4 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050
Max Voltage Rating (AC): 600 V
Voltage Rating (DC): 600 V
REACH SVHC: No SVHC
Lead Pitch: 4.2 mm
ELV: Compliant
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power, Wire-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Jr. 5569 Series RoHS Compliant: Yes
2CKT R/A MINI FIT HEADER 556902A1210 ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 39-29-1027 | 1039290-39-29-1027 | 56H8172 | 28AC9156 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 39-29-1027 | Connector, Header, 2Pos, 2Row; Connector Systems Molex | 2Ckt R/a Mini Fit Header 556902A1210 Rohs Compliant Molex | |
| Connector Type | Circular / Cylindrical Connectors | Board to Board Connector; Wire to Board Connector |