Molex PCB Headers 39-29-0203

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 6705495P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705495P
PCB Headers 6705495P
Molex 39-29-0203 PCB Header

Molex 39-29-0203 PCB Header

Supplier's Site
PCB Headers - 6705495 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705495
PCB Headers 6705495
Molex 39-29-0203 PCB Header

Molex 39-29-0203 PCB Header

Supplier's Site
A-5566-20Ags 20Ckt Rohs Compliant Molex - 26AC7249 - Newark, An Avnet Company
Chicago, IL, United States
A-5566-20Ags 20Ckt Rohs Compliant Molex
26AC7249
A-5566-20Ags 20Ckt Rohs Compliant Molex 26AC7249
A-5566-20AGS 20CKT ROHS COMPLIANT: YES

A-5566-20AGS 20CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Header, 20Pos, 2Row, 4.2Mm; Connector Systems Molex - 01AH1112 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 4.2Mm; Connector Systems Molex
01AH1112
Connector, Header, 20Pos, 2Row, 4.2Mm; Connector Systems Molex 01AH1112
CONNECTOR, HEADER, 20POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-0203 6705495P 6705495 26AC7249 01AH1112
Product Name PCB Headers PCB Headers A-5566-20Ags 20Ckt Rohs Compliant Molex Connector, Header, 20Pos, 2Row, 4.2Mm; Connector Systems Molex
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6060 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Micro-D Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details