Molex Connector, Header, 16Pos, 2Row, 4.2Mm; Connector Systems Molex 39-29-0163

Description
CONNECTOR, HEADER, 16POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 16POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 16Pos, 2Row, 4.2Mm; Connector Systems Molex - 29X1999 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 4.2Mm; Connector Systems Molex
29X1999
Connector, Header, 16Pos, 2Row, 4.2Mm; Connector Systems Molex 29X1999
CONNECTOR, HEADER, 16POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29X1999
Product Name Connector, Header, 16Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details