Molex Connector, Header, 12Pos, 2Row, 4.2Mm; Pitch Spacing Molex 39-29-0123

Description
CONNECTOR, HEADER, 12POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 12POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 12Pos, 2Row, 4.2Mm; Pitch Spacing Molex - 49H7710 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 4.2Mm; Pitch Spacing Molex
49H7710
Connector, Header, 12Pos, 2Row, 4.2Mm; Pitch Spacing Molex 49H7710
CONNECTOR, HEADER, 12POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:12Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Hdr, 12Pos, 2Row, 4.2Mm, Th Rohs Compliant Molex - 90AJ7776 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hdr, 12Pos, 2Row, 4.2Mm, Th Rohs Compliant Molex
90AJ7776
Conn, Hdr, 12Pos, 2Row, 4.2Mm, Th Rohs Compliant Molex 90AJ7776
CONN, HDR, 12POS, 2ROW, 4.2MM, TH ROHS COMPLIANT: YES

CONN, HDR, 12POS, 2ROW, 4.2MM, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 49H7710 90AJ7776
Product Name Connector, Header, 12Pos, 2Row, 4.2Mm; Pitch Spacing Molex Conn, Hdr, 12Pos, 2Row, 4.2Mm, Th Rohs Compliant Molex
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

715 Series CSP/BGA/QFN Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
DIL Sockets - 1831576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
8+2 Pos. Male Cable Housing, Screw-Lok Reverse Fix - G125-32496M3-01-08-01 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details