Molex PCB Headers 39-29-0083

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 6705477P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705477P
PCB Headers 6705477P
Molex 39-29-0083 PCB Header

Molex 39-29-0083 PCB Header

Supplier's Site
PCB Headers - 6705477 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705477
PCB Headers 6705477
Molex 39-29-0083 PCB Header

Molex 39-29-0083 PCB Header

Supplier's Site
Connectors - 39-29-0083 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-29-0083
Connectors 39-29-0083
NEW MINI FIT HEADER ASSY 8CKT

NEW MINI FIT HEADER ASSY 8CKT

Buy Now
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex - 56H8165 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex
56H8165
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex 56H8165
CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-29-0083 6705477P 6705477 39-29-0083 56H8165
Product Name PCB Headers PCB Headers Connectors Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Minitek ® - 10072354-G01-06LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 103956-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers