Connector
6 Pos 2 Row 4.2mm Pitch Male Pin Header Connector Product overview: 39-29-0063 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-29-0063 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes
NEW MINI FIT HEADER ASSY 6CKT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 39-29-0063 | 39-29-0063 | 2027-39-29-0063 | 85C1923 | 26AC7247 |
| Product Name | Connectors | Electronic Connector | Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex | New Mini Fit Header Assy 6Ckt Rohs Compliant Molex | |
| Gender | Male / Plug |