Molex Plug & Socket Conn, Header, 16Pos, 4.2Mm; Connector Systems Molex 39-28-9168

Description
PLUG & SOCKET CONN, HEADER, 16POS, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONN, HEADER, 16POS, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Conn, Header, 16Pos, 4.2Mm; Connector Systems Molex - 56H8160 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 16Pos, 4.2Mm; Connector Systems Molex
56H8160
Plug & Socket Conn, Header, 16Pos, 4.2Mm; Connector Systems Molex 56H8160
PLUG & SOCKET CONN, HEADER, 16POS, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

PLUG & SOCKET CONN, HEADER, 16POS, 4.2MM; Connector Systems:Power; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 56H8160
Product Name Plug & Socket Conn, Header, 16Pos, 4.2Mm; Connector Systems Molex
Device Type Plug; Power
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 Fr B Power Mod Front Cover - 25-PMFC-FB - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details