Molex Connectors 39-28-9088

Description
A-5566-08B2GS-210 8
Request a Quote Datasheet
Description
A-5566-08B2GS-210 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 39-28-9088 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-28-9088
Connectors 39-28-9088
A-5566-08B2GS-210 8

A-5566-08B2GS-210 8

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 1789903 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1789903
PCB Headers 1789903
Molex 39-28-9088 PCB Header

Molex 39-28-9088 PCB Header

Supplier's Site
PCB Headers - 1791758 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1791758
PCB Headers 1791758
Molex 39-28-9088 PCB Header

Molex 39-28-9088 PCB Header

Supplier's Site
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex - 63M5038 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex
63M5038
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex 63M5038
CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-28-9088 39-28-9088 1789903 63M5038
Product Name Connectors PCB Headers Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products