Molex Connectors 39-28-9068

Description
A-5566-06B2GS-210 6CKT
Request a Quote Datasheet
Description
A-5566-06B2GS-210 6CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 39-28-9068 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-28-9068
Connectors 39-28-9068
A-5566-06B2GS-210 6CKT

A-5566-06B2GS-210 6CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
CONN HEADER VERT 6POS 4.2MM - 514-39-28-9068 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 6POS 4.2MM
514-39-28-9068
CONN HEADER VERT 6POS 4.2MM 514-39-28-9068
CONN HEADER VERT 6POS 4.2MM

CONN HEADER VERT 6POS 4.2MM

Supplier's Site
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex - 92M0095 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex
92M0095
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex 92M0095
CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet
A-5566-06B2Gs-210 6Ckt Rohs Compliant Molex - 26AC7242 - Newark, An Avnet Company
Chicago, IL, United States
A-5566-06B2Gs-210 6Ckt Rohs Compliant Molex
26AC7242
A-5566-06B2Gs-210 6Ckt Rohs Compliant Molex 26AC7242
A-5566-06B2GS-210 6CKT ROHS COMPLIANT: YES

A-5566-06B2GS-210 6CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-28-9068 39-28-9068 514-39-28-9068 92M0095 26AC7242
Product Name Connectors CONN HEADER VERT 6POS 4.2MM Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex A-5566-06B2Gs-210 6Ckt Rohs Compliant Molex
Geometry Vertical
Termination Solder Through Hole Straight
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products