Molex Plug & Socket Conn, Header, 4Pos, 4.2Mm; Series Molex 39-28-9048

Description
PLUG & SOCKET CONN, HEADER, 4POS, 4.2MM; Series:Mini-Fit Jr; Pitch Spacing:4.2mm; Contact Termination:Through Hole Vertical; No. of Contacts:4; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONN, HEADER, 4POS, 4.2MM; Series:Mini-Fit Jr; Pitch Spacing:4.2mm; Contact Termination:Through Hole Vertical; No. of Contacts:4; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Conn, Header, 4Pos, 4.2Mm; Series Molex - 25M3220 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 4Pos, 4.2Mm; Series Molex
25M3220
Plug & Socket Conn, Header, 4Pos, 4.2Mm; Series Molex 25M3220
PLUG & SOCKET CONN, HEADER, 4POS, 4.2MM; Series:Mini-Fit Jr; Pitch Spacing:4.2mm; Contact Termination:Through Hole Vertical; No. of Contacts:4; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes

PLUG & SOCKET CONN, HEADER, 4POS, 4.2MM; Series:Mini-Fit Jr; Pitch Spacing:4.2mm; Contact Termination:Through Hole Vertical; No. of Contacts:4; No. of Rows:2; Connector Mounting:PCB; Gender:Header; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Connector, Header, 4Pos, 2Row, 4.2Mm; Pitch Spacing Molex - 07AH5112 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 4.2Mm; Pitch Spacing Molex
07AH5112
Connector, Header, 4Pos, 2Row, 4.2Mm; Pitch Spacing Molex 07AH5112
CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Pitch Spacing:4.2mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Mini-Fit Jr. 5566 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 25M3220 07AH5112
Product Name Plug & Socket Conn, Header, 4Pos, 4.2Mm; Series Molex Connector, Header, 4Pos, 2Row, 4.2Mm; Pitch Spacing Molex
Product Type IC Socket; IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Number of Contacts 4 4
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Standard Board Mount - D25S33E6UV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Headers & Wire Housings - B5743-102-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2-56 Threaded Turret Terminal .125
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details