Molex Connectors 39-28-8120

Description
NEW MINI FIT HEADER ASSY 12CKT
Request a Quote Datasheet
Description
NEW MINI FIT HEADER ASSY 12CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 39-28-8120 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-28-8120
Connectors 39-28-8120
NEW MINI FIT HEADER ASSY 12CKT

NEW MINI FIT HEADER ASSY 12CKT

Buy Now
Singapore, Singapore
600V 9A Electronic Connector
316-39-28-8120
600V 9A Electronic Connector 316-39-28-8120
12 Pos 600V 9A Rectangular Power Connector, Male, Solder, TH Product overview: 39-28-8120 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-28-8120 can be used for catalog matching and distributor lookup.

12 Pos 600V 9A Rectangular Power Connector, Male, Solder, TH Product overview: 39-28-8120 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-28-8120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 39-28-8120 - 849310-39-28-8120 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 39-28-8120
849310-39-28-8120
Rectangular Connectors - 39-28-8120 849310-39-28-8120
Manufacturer: Molex, LLC Win Source Part Number: 849310-39-28-8120 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 849310-39-28-8120
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
PCB Headers - 6705433P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705433P
PCB Headers 6705433P
Molex 39-28-8120 PCB Header

Molex 39-28-8120 PCB Header

Supplier's Site
PCB Headers - 6705433 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705433
PCB Headers 6705433
Molex 39-28-8120 PCB Header

Molex 39-28-8120 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex - 56H8148 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex
56H8148
Connector, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex 56H8148
CONNECTOR, HEADER, 12POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-28-8120 316-39-28-8120 849310-39-28-8120 6705433P 6705433 39-28-8120 56H8148
Product Name Connectors 600V 9A Electronic Connector Rectangular Connectors - 39-28-8120 PCB Headers PCB Headers Connector, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex
Gender Male / Plug
Termination Solder Solder Through Hole Straight
Voltage Rating 600 volts
Current Rating 9.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104130-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers