Molex Connectors 39-28-8040

Description
NEW MINI FIT HEADER ASSY 4CKT 5566-04A-210
Request a Quote Datasheet
Description
NEW MINI FIT HEADER ASSY 4CKT 5566-04A-210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 39-28-8040 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-28-8040
Connectors 39-28-8040
NEW MINI FIT HEADER ASSY 4CKT 5566-04A-210

NEW MINI FIT HEADER ASSY 4CKT 5566-04A-210

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Through-Hole 600V 8A Electronic Connector
316-39-28-8040
Through-Hole 600V 8A Electronic Connector 316-39-28-8040
4 Pos Male Power Connector, 600V, 8A, Straight, Through Hole Product overview: 39-28-8040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 8A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-28-8040 can be used for catalog matching and distributor lookup.

4 Pos Male Power Connector, 600V, 8A, Straight, Through Hole Product overview: 39-28-8040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 8A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-28-8040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 6795855P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795855P
Wire Housings & Plugs 6795855P
Molex 39-28-8040 Connector Housing

Molex 39-28-8040 Connector Housing

Supplier's Site
Wire Housings & Plugs - 6795855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795855
Wire Housings & Plugs 6795855
Molex 39-28-8040 Connector Housing

Molex 39-28-8040 Connector Housing

Supplier's Site
VERTICAL HEADER ASSEMBLIES-TIN PLATD;94V-0;4 CIRCUITS - 70190941 - Allied Electronics, Inc.
Fort Worth, TX, USA
VERTICAL HEADER ASSEMBLIES-TIN PLATD;94V-0;4 CIRCUITS
70190941
VERTICAL HEADER ASSEMBLIES-TIN PLATD;94V-0;4 CIRCUITS 70190941
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex - 92C1855 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex
92C1855
Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex 92C1855
CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Mini-Fit Jr. 5566 Series, Through Hole, Header, 4, 4.2 Mm Rohs Compliant Molex - 95H7640 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Mini-Fit Jr. 5566 Series, Through Hole, Header, 4, 4.2 Mm Rohs Compliant Molex
95H7640
Wire-To-Board Connector, Mini-Fit Jr. 5566 Series, Through Hole, Header, 4, 4.2 Mm Rohs Compliant Molex 95H7640
Wire-To-Board Connector, Mini-Fit Jr. 5566 Series, Through Hole, Header, 4, 4.2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Mini-Fit Jr. 5566 Series, Through Hole, Header, 4, 4.2 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-28-8040 39-28-8040 316-39-28-8040 6795855P 6795855 70190941 92C1855 95H7640
Product Name Connectors Through-Hole 600V 8A Electronic Connector Wire Housings & Plugs Wire Housings & Plugs VERTICAL HEADER ASSEMBLIES-TIN PLATD;94V-0;4 CIRCUITS Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Molex Wire-To-Board Connector, Mini-Fit Jr. 5566 Series, Through Hole, Header, 4, 4.2 Mm Rohs Compliant Molex
Gender Male / Plug Male / Plug Male / Plug
Termination Solder Thru-Hole Through Hole Straight
Voltage Rating 600 volts 600 volts
Current Rating 9.0 amps 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products