Molex Through-Hole 9A 600V Electronic Connector 39-28-8020

Description
2 Pos Male Power Connector, 9A, 600V, Solder, Through Hole Product overview: 39-28-8020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-28-8020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Pos Male Power Connector, 9A, 600V, Solder, Through Hole Product overview: 39-28-8020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-28-8020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 9A 600V Electronic Connector
2027-39-28-8020
Through-Hole 9A 600V Electronic Connector 2027-39-28-8020
2 Pos Male Power Connector, 9A, 600V, Solder, Through Hole Product overview: 39-28-8020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-28-8020 can be used for catalog matching and distributor lookup.

2 Pos Male Power Connector, 9A, 600V, Solder, Through Hole Product overview: 39-28-8020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-28-8020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 6705423 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705423
PCB Headers 6705423
Molex 39-28-8020 PCB Header

Molex 39-28-8020 PCB Header

Supplier's Site
PCB Headers - 6705423P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705423P
PCB Headers 6705423P
Molex 39-28-8020 PCB Header

Molex 39-28-8020 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 39-28-8020 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-28-8020
Connectors 39-28-8020
NEW MINI FIT HEADER ASSY 2CKT 5566-02A-210

NEW MINI FIT HEADER ASSY 2CKT 5566-02A-210

Buy Now
Circular Connectors - Circular Connectors - Housings - 39-28-8020 - 1039289-39-28-8020 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 39-28-8020
1039289-39-28-8020
Circular Connectors - Circular Connectors - Housings - 39-28-8020 1039289-39-28-8020
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039289-39-28-8020 Packaging: Bulk Number of Positions: 2 Pitch: 4.2 mm Color: Natural Number of Rows: 2 Row Spacing: 5.5 mm Termination: Solder Contact Material: Brass, Tin Voltage Rating: 600 V Current Rating: 1 A Number of Contacts: 2 Gender: Male Length: 5.8 mm Housing Material: Nylon Number of Circuits: 2 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Contact Resistance: 10 mΩ Height: 12.8 mm Material: Nylon Shape: Straight Number of Poles: 2 Number of Lines: 2 Number of Pins: 2 Contact Gender: Male Plating: Tin Width: 11 mm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 293315-2; 39-28-1023; 39-29-9023; 39-29-3026; 10127819-02211LF; 10127820-0222LF; 10127720-021LF; 39-00-0039; 39-00-0041; 39-00-0077; 1586315-1; 1586000-2; 1586317-10039288020; 039288020; 39-28-8020..; 39-28-8020...; 39288020; 5566-02A-210; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 11 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536694040 Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Max Voltage Rating (DC): 600.6 kV Voltage Rating (DC): 600 V REACH SVHC: Unknown Lead Pitch: 4.2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Test Voltage: 1.5 kV

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039289-39-28-8020
Packaging: Bulk
Number of Positions: 2
Pitch: 4.2 mm
Color: Natural
Number of Rows: 2
Row Spacing: 5.5 mm
Termination: Solder
Contact Material: Brass, Tin
Voltage Rating: 600 V
Current Rating: 1 A
Number of Contacts: 2
Gender: Male
Length: 5.8 mm
Housing Material: Nylon
Number of Circuits: 2
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 10 mΩ
Height: 12.8 mm
Material: Nylon
Shape: Straight
Number of Poles: 2
Number of Lines: 2
Number of Pins: 2
Contact Gender: Male
Plating: Tin
Width: 11 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 293315-2; 39-28-1023; 39-29-9023; 39-29-3026; 10127819-02211LF; 10127820-0222LF; 10127720-021LF; 39-00-0039; 39-00-0041; 39-00-0077; 1586315-1; 1586000-2; 1586317-10039288020; 039288020; 39-28-8020..; 39-28-8020...; 39288020; 5566-02A-210;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 11 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536694040
Voltage Rating (AC): 600 V
Max Voltage Rating (AC): 600 V
Max Voltage Rating (DC): 600.6 kV
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Lead Pitch: 4.2 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Test Voltage: 1.5 kV

Buy Now
Connector, Header, 2Pos, 2Row; Connector Systems Molex - 91C5411 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2Row; Connector Systems Molex
91C5411
Connector, Header, 2Pos, 2Row; Connector Systems Molex 91C5411
CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power, Wire-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power, Wire-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet
New Mini Fit Header Assy 2Ckt Rohs Compliant Molex - 79AH9843 - Newark, An Avnet Company
Chicago, IL, United States
New Mini Fit Header Assy 2Ckt Rohs Compliant Molex
79AH9843
New Mini Fit Header Assy 2Ckt Rohs Compliant Molex 79AH9843
NEW MINI FIT HEADER ASSY 2CKT ROHS COMPLIANT: YES

NEW MINI FIT HEADER ASSY 2CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header Connector,pcb Mount,plug,2 Contacts,skt,pc Tail Terminal,polarized Lck Molex - 78M7108 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,plug,2 Contacts,skt,pc Tail Terminal,polarized Lck Molex
78M7108
Header Connector,pcb Mount,plug,2 Contacts,skt,pc Tail Terminal,polarized Lck Molex 78M7108
Header Connector,PCB Mount,PLUG,2 Contacts,SKT,PC TAIL Terminal,POLARIZED LCK

Header Connector,PCB Mount,PLUG,2 Contacts,SKT,PC TAIL Terminal,POLARIZED LCK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-39-28-8020 6705423 6705423P 39-28-8020 39-28-8020 1039289-39-28-8020 91C5411 79AH9843
Product Name Through-Hole 9A 600V Electronic Connector PCB Headers PCB Headers Connectors Circular Connectors - Circular Connectors - Housings - 39-28-8020 Connector, Header, 2Pos, 2Row; Connector Systems Molex New Mini Fit Header Assy 2Ckt Rohs Compliant Molex
Gender Male / Plug
Termination Solder Solder Solder Through Hole Straight
Voltage Rating 600 volts 600 volts
Current Rating 9.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Bergstak ® - 10069525-183402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers
PCB Headers - 1731061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details