Molex Rectangular Connectors - 39-28-1163 39-28-1163

Description
Manufacturer: Molex, LLC Win Source Part Number: 052748-39-28-1163 Packaging: Bulk Number of Positions: 16 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Material Flammability Rating: UL94 V-2 Applications: General Purpose, Industrial, Telecommunications Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 4.20mm Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 35μin (0.90μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 35μin (0.90μm) Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.504" (12.80mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 052748-39-28-1163 Packaging: Bulk Number of Positions: 16 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Material Flammability Rating: UL94 V-2 Applications: General Purpose, Industrial, Telecommunications Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 4.20mm Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 35μin (0.90μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 35μin (0.90μm) Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.504" (12.80mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 39-28-1163 - 052748-39-28-1163 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 39-28-1163
052748-39-28-1163
Rectangular Connectors - 39-28-1163 052748-39-28-1163
Manufacturer: Molex, LLC Win Source Part Number: 052748-39-28-1163 Packaging: Bulk Number of Positions: 16 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Material Flammability Rating: UL94 V-2 Applications: General Purpose, Industrial, Telecommunications Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 4.20mm Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 35μin (0.90μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 35μin (0.90μm) Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.504" (12.80mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052748-39-28-1163
Packaging: Bulk
Number of Positions: 16
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Material Flammability Rating: UL94 V-2
Applications: General Purpose, Industrial, Telecommunications
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 4.20mm
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 35μin (0.90μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 35μin (0.90μm)
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.504" (12.80mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) - 39-28-1163 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
39-28-1163
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 39-28-1163
NEW MINI FIT HEADER ASSY 16CKT

NEW MINI FIT HEADER ASSY 16CKT

Buy Now
Singapore, Singapore
Electronic Connector
316-39-28-1163
Electronic Connector 316-39-28-1163
Conn Wire to Board HDR 16 POS 4.2mm Solder ST Top Entry Thru-Hole Mini-Fit Jr Bag Product overview: 39-28-1163 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-28-1163 can be used for catalog matching and distributor lookup.

Conn Wire to Board HDR 16 POS 4.2mm Solder ST Top Entry Thru-Hole Mini-Fit Jr Bag Product overview: 39-28-1163 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-28-1163 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1815061 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1815061
PCB Headers 1815061
Molex 39-28-1163 PCB Header

Molex 39-28-1163 PCB Header

Supplier's Site
PCB Headers - 1891409 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1891409
PCB Headers 1891409
Molex 39-28-1163 PCB Header

Molex 39-28-1163 PCB Header

Supplier's Site
PCB Headers - 1815061P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1815061P
PCB Headers 1815061P
Molex 39-28-1163 PCB Header

Molex 39-28-1163 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 16Pos, 2Row, 4.2Mm; Connector Systems Molex - 38C9744 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 4.2Mm; Connector Systems Molex
38C9744
Connector, Header, 16Pos, 2Row, 4.2Mm; Connector Systems Molex 38C9744
CONNECTOR, HEADER, 16POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
New Mini Fit Header Assy 16Ckt Rohs Compliant Molex - 26AC7232 - Newark, An Avnet Company
Chicago, IL, United States
New Mini Fit Header Assy 16Ckt Rohs Compliant Molex
26AC7232
New Mini Fit Header Assy 16Ckt Rohs Compliant Molex 26AC7232
NEW MINI FIT HEADER ASSY 16CKT ROHS COMPLIANT: YES

NEW MINI FIT HEADER ASSY 16CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Nylon Header; 600 V; 16; 2; 0.165 in.; 1500 VAC; 6 A; 10 milliohms (Min.) - 70191048 - Allied Electronics, Inc.
Fort Worth, TX, USA
Nylon Header; 600 V; 16; 2; 0.165 in.; 1500 VAC; 6 A; 10 milliohms (Min.)
70191048
Nylon Header; 600 V; 16; 2; 0.165 in.; 1500 VAC; 6 A; 10 milliohms (Min.) 70191048
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 052748-39-28-1163 39-28-1163 316-39-28-1163 1815061 1815061P 39-28-1163 38C9744 26AC7232 70191048
Product Name Rectangular Connectors - 39-28-1163 Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) Electronic Connector PCB Headers PCB Headers Connector, Header, 16Pos, 2Row, 4.2Mm; Connector Systems Molex New Mini Fit Header Assy 16Ckt Rohs Compliant Molex Nylon Header; 600 V; 16; 2; 0.165 in.; 1500 VAC; 6 A; 10 milliohms (Min.)
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector Board to Board Connector; Wire to Board Connector Wire to Board Connector
Termination Solder Solder Through Hole Straight Thru-Hole
Mounting Through Hole Through hole
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details