Molex 6A 600V Electronic Connector 39-28-1143

Description
14 Pos Male Power Connector, Straight, Solder, 6A, 600V Product overview: 39-28-1143 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-28-1143 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
14 Pos Male Power Connector, Straight, Solder, 6A, 600V Product overview: 39-28-1143 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-28-1143 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6A 600V Electronic Connector
316-39-28-1143
6A 600V Electronic Connector 316-39-28-1143
14 Pos Male Power Connector, Straight, Solder, 6A, 600V Product overview: 39-28-1143 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-28-1143 can be used for catalog matching and distributor lookup.

14 Pos Male Power Connector, Straight, Solder, 6A, 600V Product overview: 39-28-1143 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-28-1143 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1815055P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1815055P
PCB Headers 1815055P
Molex 39-28-1143 PCB Header

Molex 39-28-1143 PCB Header

Supplier's Site
PCB Headers - 1891399 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1891399
PCB Headers 1891399
Molex 39-28-1143 PCB Header

Molex 39-28-1143 PCB Header

Supplier's Site
PCB Headers - 1815055 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1815055
PCB Headers 1815055
Molex 39-28-1143 PCB Header

Molex 39-28-1143 PCB Header

Supplier's Site
Rectangular Connectors - 39-28-1143 - 052747-39-28-1143 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 39-28-1143
052747-39-28-1143
Rectangular Connectors - 39-28-1143 052747-39-28-1143
Manufacturer: Molex, LLC Win Source Part Number: 052747-39-28-1143 Packaging: Bulk Number of Positions: 14 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Material Flammability Rating: UL94 V-2 Applications: General Purpose, Industrial, Telecommunications Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 4.20mm Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 35μin (0.90μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 35μin (0.90μm) Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.504" (12.80mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052747-39-28-1143
Packaging: Bulk
Number of Positions: 14
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Material Flammability Rating: UL94 V-2
Applications: General Purpose, Industrial, Telecommunications
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 4.20mm
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 35μin (0.90μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 35μin (0.90μm)
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.504" (12.80mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors Board to Board, PCB Mt Pin Hders & Recept - 39-28-1143 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
39-28-1143
Connectors Board to Board, PCB Mt Pin Hders & Recept 39-28-1143
NEW MINI FIT HEADER ASSY 14CKT

NEW MINI FIT HEADER ASSY 14CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 14Pos, 2Row, 4.2Mm; Connector Systems Molex - 38C9743 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 4.2Mm; Connector Systems Molex
38C9743
Connector, Header, 14Pos, 2Row, 4.2Mm; Connector Systems Molex 38C9743
CONNECTOR, HEADER, 14POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-39-28-1143 1815055P 1891399 052747-39-28-1143 39-28-1143 39-28-1143 38C9743
Product Name 6A 600V Electronic Connector PCB Headers PCB Headers Rectangular Connectors - 39-28-1143 Connectors Board to Board, PCB Mt Pin Hders & Recept Connector, Header, 14Pos, 2Row, 4.2Mm; Connector Systems Molex
Gender Male / Plug
Termination Solder Solder Solder Through Hole Straight
Voltage Rating 600 volts
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
PowerMod ® Crimp Contact- Male, 24-20awg, A - PM16P2024A30 - Anderson Power Products
Specs
Gender Male / Plug
View Details
4 suppliers