Molex PCB Headers 39-28-1083

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex Mini-Fit Jr. Connector, part number 38C9740, is an 8-position, 2-row vertical header designed for power and wire-to-board applications. It features a 4.20mm pitch and is constructed from nylon with tin-plated brass contacts. The connector supports a maximum current of 9.0A per contact and a voltage rating of up to 600V. It is rated for a temperature range of -40°C to +105°C and has a durability of up to 30 mating cycles. The connector is polarized for secure mating and is compliant with RoHS regulations. It is packaged in bags and is suitable for through-hole termination on PCBs with a recommended thickness of 1.60mm.

Datasheet Summary
Powered by GS/AI

The Molex Mini-Fit Jr. Connector, part number 38C9740, is an 8-position, 2-row vertical header designed for power and wire-to-board applications. It features a 4.20mm pitch and is constructed from nylon with tin-plated brass contacts. The connector supports a maximum current of 9.0A per contact and a voltage rating of up to 600V. It is rated for a temperature range of -40°C to +105°C and has a durability of up to 30 mating cycles. The connector is polarized for secure mating and is compliant with RoHS regulations. It is packaged in bags and is suitable for through-hole termination on PCBs with a recommended thickness of 1.60mm.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 1888719 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1888719
PCB Headers 1888719
Molex 39-28-1083 PCB Header

Molex 39-28-1083 PCB Header

Supplier's Site
PCB Headers - 4841912P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4841912P
PCB Headers 4841912P
Molex 39-28-1083 PCB Header

Molex 39-28-1083 PCB Header

Supplier's Site
PCB Headers - 4841912 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4841912
PCB Headers 4841912
Molex 39-28-1083 PCB Header

Molex 39-28-1083 PCB Header

Supplier's Site
Connectors - 39-28-1083 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-28-1083
Connectors 39-28-1083
NEW MINI FIT HEADER ASSY 8CKT

NEW MINI FIT HEADER ASSY 8CKT

Buy Now
VERTICAL HEADER ASSEMBLIES-TIN PLATD;94V-2;8 CIRCUITS - 70190885 - Allied Electronics, Inc.
Fort Worth, TX, USA
VERTICAL HEADER ASSEMBLIES-TIN PLATD;94V-2;8 CIRCUITS
70190885
VERTICAL HEADER ASSEMBLIES-TIN PLATD;94V-2;8 CIRCUITS 70190885
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex - 38C9740 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex
38C9740
Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex 38C9740
CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet
New Mini Fit Header Assy 8Ckt Rohs Compliant Molex - 26AC7228 - Newark, An Avnet Company
Chicago, IL, United States
New Mini Fit Header Assy 8Ckt Rohs Compliant Molex
26AC7228
New Mini Fit Header Assy 8Ckt Rohs Compliant Molex 26AC7228
NEW MINI FIT HEADER ASSY 8CKT ROHS COMPLIANT: YES

NEW MINI FIT HEADER ASSY 8CKT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-28-1083 1888719 4841912P 39-28-1083 70190885 38C9740 26AC7228
Product Name PCB Headers PCB Headers Connectors VERTICAL HEADER ASSEMBLIES-TIN PLATD;94V-2;8 CIRCUITS Connector, Header, 8Pos, 2Row, 4.2Mm; Connector Systems Molex New Mini Fit Header Assy 8Ckt Rohs Compliant Molex
Connector Type Wire to Board Connector Wire to Board Connector Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight Straight Straight
Termination Solder Thru-Hole Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1851-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Contacts - 30-3315 - Powell Electronics, Inc.
Nicomatic North America
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers