Molex PCB Headers 39-28-1063

Description
Molex 39-28-1063 PCB Header
Request a Quote Datasheet
Description
Molex 39-28-1063 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 4841906 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4841906
PCB Headers 4841906
Molex 39-28-1063 PCB Header

Molex 39-28-1063 PCB Header

Supplier's Site
PCB Headers - 1891458 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1891458
PCB Headers 1891458
Molex 39-28-1063 PCB Header

Molex 39-28-1063 PCB Header

Supplier's Site
PCB Headers - 4841906P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4841906P
PCB Headers 4841906P
Molex 39-28-1063 PCB Header

Molex 39-28-1063 PCB Header

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 39-28-1063 - 1038354-39-28-1063 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 39-28-1063
1038354-39-28-1063
Circular Connectors - Circular Connectors - Housings - 39-28-1063 1038354-39-28-1063
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038354-39-28-1063 Packaging: Bulk Number of Positions: 6 Pitch: 4.2 mm Color: Clear Connector Type: Power, Rectangular Number of Rows: 2 Row Spacing: 4.2 mm Termination: Solder Contact Material: Brass Voltage Rating: 600 V Current Rating: 8 A Number of Contacts: 6 Gender: Male Length: 101.19 mm Housing Material: Nylon Approvals: CSA, TUV, UL Number of Circuits: 6 Orientation: Vertical Contact Plating: Tin Housing Color: Black Height: 6.04 mm Material: Nylon Number of Poles: 6 Number of Pins: 6 Contact Gender: Male Plating: Tin Working Voltage: 250 V Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 794190-1; 39-29-9062; 39-29-9063; 39-29-9066; 350425-1; 10127721-061LF; 10127720-061LF003928 1063; 039281063; 39-28-1063.; 39-28-1063..; 3928-1063; 39281063; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 14.18 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536694040, 8536694040 Voltage Rating (AC): 250 V Max Voltage Rating (DC): 600.6 kV Voltage Rating (DC): 600 V REACH SVHC: Unknown Lead Pitch: 4.2 mm Flammability Rating: UL94 V-2 Max Current Rating: 3 A Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038354-39-28-1063
Packaging: Bulk
Number of Positions: 6
Pitch: 4.2 mm
Color: Clear
Connector Type: Power, Rectangular
Number of Rows: 2
Row Spacing: 4.2 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 8 A
Number of Contacts: 6
Gender: Male
Length: 101.19 mm
Housing Material: Nylon
Approvals: CSA, TUV, UL
Number of Circuits: 6
Orientation: Vertical
Contact Plating: Tin
Housing Color: Black
Height: 6.04 mm
Material: Nylon
Number of Poles: 6
Number of Pins: 6
Contact Gender: Male
Plating: Tin
Working Voltage: 250 V
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 794190-1; 39-29-9062; 39-29-9063; 39-29-9066; 350425-1; 10127721-061LF; 10127720-061LF0039281063; 039281063; 39-28-1063.; 39-28-1063..; 3928-1063; 39281063;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 14.18 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536694040, 8536694040
Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 600.6 kV
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Lead Pitch: 4.2 mm
Flammability Rating: UL94 V-2
Max Current Rating: 3 A
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Through-Hole 600V 9A Electronic Connector
316-39-28-1063
Through-Hole 600V 9A Electronic Connector 316-39-28-1063
6 Pos Male Power Connector, 600V, 9A, Solder, Through Hole Product overview: 39-28-1063 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 9A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-28-1063 can be used for catalog matching and distributor lookup.

6 Pos Male Power Connector, 600V, 9A, Solder, Through Hole Product overview: 39-28-1063 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 9A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-28-1063 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Power - 39-28-1063 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
39-28-1063
Connectors Power 39-28-1063
NEW MINI FIT HEADER ASSY 6CKT

NEW MINI FIT HEADER ASSY 6CKT

Buy Now
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex - 38C9739 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex
38C9739
Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex 38C9739
CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 Series RoHS Compliant: Yes

Supplier's Site Datasheet
VERTICAL HEADER ASSEMBLIES-TIN PLATD;94V-2;6 CIRCUITS - 70190906 - Allied Electronics, Inc.
Fort Worth, TX, USA
VERTICAL HEADER ASSEMBLIES-TIN PLATD;94V-2;6 CIRCUITS
70190906
VERTICAL HEADER ASSEMBLIES-TIN PLATD;94V-2;6 CIRCUITS 70190906
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4841906 4841906P 1038354-39-28-1063 39-28-1063 316-39-28-1063 39-28-1063 38C9739 70190906
Product Name PCB Headers PCB Headers Circular Connectors - Circular Connectors - Housings - 39-28-1063 Through-Hole 600V 9A Electronic Connector Connectors Power Connector, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex VERTICAL HEADER ASSEMBLIES-TIN PLATD;94V-2;6 CIRCUITS
Connector Type Wire to Board Connector Circular / Cylindrical Connectors Board to Board Connector; Wire to Board Connector Wire to Board Connector
Geometry Straight; Straight Straight Straight
Termination Solder Solder Solder Through Hole Straight Thru-Hole
Mounting Through hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
BergStik ® - 10112620-142LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Press-Fit
Voltage Rating 1500 volts
View Details
2 suppliers
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Headers, Male Pins - A26621-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers