Molex Connector Housing, Rcpt, 6Pos; Product Range Molex 39-03-6064

Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6.7mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos; Product Range Molex - 97Y3461 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos; Product Range Molex
97Y3461
Connector Housing, Rcpt, 6Pos; Product Range Molex 97Y3461
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6.7mm RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS; Product Range:Standard .093" 3191 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:6.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97Y3461
Product Name Connector Housing, Rcpt, 6Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details