The Molex Mini-Fit Jr. Connector Housing, Plug, 5Pos (part number 91B8739) is designed for power applications with a maximum current rating of 13A per contact when mated with compatible terminals. It features a single row configuration with five circuits and a pitch of 4.20mm. The housing is made from nylon and has a natural color, with a flammability rating of UL 94V-2. This connector is not suitable for panel mounting and is polarized to ensure proper mating. It operates within a temperature range of -40°C to +105°C and is compliant with RoHS regulations. The product is intended for use with Molex Mini-Fit Jr. male crimp terminals and is packaged in bags.
Connector
Molex 39-01-4056 Connector Housing
Molex 39-01-4056 Connector Housing
Wire-to-Wire Mini-Fit, Jr. Housing
CONNECTOR HOUSING, PLUG, 5POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:5Positions
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 39-01-4056 | 39-01-4056 | 5109786P | 5109786 | 70090975 | 91B8739 |
| Product Name | Connectors | Wire Housings & Plugs | Wire Housings & Plugs | .165 mini fit jr plug housing, single row. panel mount 5 circuit | Connector Housing, Plug, 5Pos; Product Range Molex | |
| Gender | Male / Plug | Male / Plug | Male / Plug |