Molex 39-01-4050 Connector Housing
Molex 39-01-4050 Connector Housing
Molex 39-01-4050 Connector Housing
Win Source Part Number: 1285264-39-01-4050
Category: Connectors, Interconnects>Rectan
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080
Mfr: Molex
Other Names: 2266-39-01-4050
RoHS Status: RoHS non-compliant
5 Pos Receptacle Power Connector, 13A, 600V, Crimp, SIL Product overview: 39-01-4050 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-01-4050 can be used for catalog matching and distributor lookup.
Connector
Wire-to-Wire Mini-Fit, Jr. Housing
| Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 39-01-4050 | 5109708P | 5109708 | 1891452 | 1285264-39-01-4050 | 2027-39-01-4050 | 39-01-4050 | 70190934 |
| Product Name | Connectors | Wire Housings & Plugs | Wire Housings & Plugs | Wire Housings & Plugs | Connectors, Interconnects - Rectangular Connectors - Housings | 13A 600V Electronic Connector | Mini-Fit, Jr. Receptacle; 94V-2; 5 Circuit | |
| Gender | Female / Jack | Female / Jack | Male / Plug; Female / Jack | Male / Plug; Female / Jack | ||||
| Geometry | Straight | Straight; Straight | Straight | Straight | ||||
| Mounting | Cable mount | Cable mount | ||||||
| Connector Type | Rectangular Connectors, Heavy Duty |