Molex Connector Housing, Rcpt, 5Pos; Product Range Molex 39-01-4050

Description
CONNECTOR HOUSING, RCPT, 5POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 5POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 5Pos; Product Range Molex - 37B1980 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 5Pos; Product Range Molex
37B1980
Connector Housing, Rcpt, 5Pos; Product Range Molex 37B1980
CONNECTOR HOUSING, RCPT, 5POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 5POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 37B1980
Product Name Connector Housing, Rcpt, 5Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Needle Roller Bearing Inner Ring - IR100x110x30 - AST Bearings LLC
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details